EPCOS AG Film Capacitors B32912A3683K000

Description
0.068µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3973-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3973-ND
Film Capacitors 495-3973-ND
0.068µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1337241-B32912A3683K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1337241-B32912A3683K000
Capacitors - Film Capacitors 1337241-B32912A3683K000
Win Source Part Number: 1337241-B32912A3683K 000 Category: Capacitors - Film Capacitors Series: B3291*A/B3 - X1 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 330V Voltage Rating - DC: 760V Size / Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 0.068 µF Tolerance: ±10% Ratings: X1 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1337241-B32912A3683K000
Category: Capacitors - Film Capacitors
Series: B3291*A/B3 - X1 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 330V
Voltage Rating - DC: 760V
Size / Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 0.068 µF
Tolerance: ±10%
Ratings: X1
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Film Capacitors - B32912A3683K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32912A3683K000
Film Capacitors B32912A3683K000
CAP FILM 0.068UF 10% 760VDC RAD

CAP FILM 0.068UF 10% 760VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32912A3683K000
CAP FILM 0.068UF 10% 760VDC RAD

CAP FILM 0.068UF 10% 760VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-3973-ND 1337241-B32912A3683K000 B32912A3683K000 B32912A3683K000
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF1R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details