0.22µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 20% 760VDC RAD
CAP FILM 0.22UF 20% 760VDC RAD
SUPPRESSION CAP, 0.22UF, CLASS X1, 330V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3247-ND | B32912A3224M000 | B32912A3224M000 | 28AK7735 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Suppression Cap, 0.22Uf, Class X1, 330V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |