EPCOS AG Film Capacitors B32912A3224K000

Description
0.22µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3970-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3970-ND
Film Capacitors 495-3970-ND
0.22µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32912A3224K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32912A3224K000
Film Capacitors B32912A3224K000
CAP FILM 0.22UF 10% 760VDC RAD

CAP FILM 0.22UF 10% 760VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.22Uf 330Vac 10%, Radial; Capacitance Epcos - 07P7456 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.22Uf 330Vac 10%, Radial; Capacitance Epcos
07P7456
Capacitor Polypropylene Pp Film 0.22Uf 330Vac 10%, Radial; Capacitance Epcos 07P7456
CAPACITOR POLYPROPYLENE PP FILM 0.22UF 330VAC 10%, RADIAL; Capacitance:0.22 F; Suppression Class:X1; Product Range:B32912 Series; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance: 10%; Packaging:Each RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.22UF 330VAC 10%, RADIAL; Capacitance:0.22 F; Suppression Class:X1; Product Range:B32912 Series; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance: 10%; Packaging:Each RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-3970-ND B32912A3224K000 07P7456
Product Name Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.22Uf 330Vac 10%, Radial; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1572-1194-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details