0.15µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
CAP, 0.15UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES
CAP FILM 0.15UF 20% 760VDC RAD
CAP FILM 0.15UF 20% 760VDC RAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3245-ND | 82AH6939 | B32912A3154M000 | B32912A3154M000 |
| Product Name | Film Capacitors | Cap, 0.15Uf, Class X1, 330V, Rad Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |