EPCOS AG Film Capacitors B32912A3104M000

Description
0.1µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3243-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3243-ND
Film Capacitors 495-3243-ND
0.1µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32912A3104M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32912A3104M000
Film Capacitors B32912A3104M000
CAP FILM 0.1UF 20% 760VDC RADIAL

CAP FILM 0.1UF 20% 760VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32912A3104M000
CAP FILM 0.1UF 20% 760VDC RADIAL

CAP FILM 0.1UF 20% 760VDC RADIAL

Supplier's Site
Cap, Sup, X1, Pp, 0.1Uf, 330Vac, Rad; Dielectric Type Epcos - 80Y2264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X1, Pp, 0.1Uf, 330Vac, Rad; Dielectric Type Epcos
80Y2264
Cap, Sup, X1, Pp, 0.1Uf, 330Vac, Rad; Dielectric Type Epcos 80Y2264
CAP, SUP, X1, PP, 0.1UF, 330VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

CAP, SUP, X1, PP, 0.1UF, 330VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32912A3104M000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32912A3104M000
Film Capacitors B32912A3104M000
CAP FILM 0.1UF 20% 760VDC RADIAL

CAP FILM 0.1UF 20% 760VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-3243-ND B32912A3104M000 B32912A3104M000 80Y2264 B32912A3104M000
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Sup, X1, Pp, 0.1Uf, 330Vac, Rad; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details