TDK U.S.A. Corporation 0.01uF Interface Transceiver IC B32911A3103M000

Description
Cap Film Suppression X1 0.01uF 760VDC/330VAC PP 20%( 13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 110°C Bulk Product overview: B32911A3103M000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32911A3103M000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film Suppression X1 0.01uF 760VDC/330VAC PP 20%( 13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 110°C Bulk Product overview: B32911A3103M000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32911A3103M000 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Film capacitor for EMI suppression in X1 class, rated for 330VAC and 110°C maximum operating temperature, with a polypropylene dielectric and UL94V-0 plastic case. Packaged in a rectangular radial design with 10mm lead spacing and parallel wire leads, tinned for lead-free assembly. Meets IEC 60384-14, UL 60384-14, and CSA E60384-14 standards. Capable of 0.01µF capacitance. RoHS-compatible and halogen-free options available.

Datasheet Summary
Powered by GS/AI

Film capacitor for EMI suppression in X1 class, rated for 330VAC and 110°C maximum operating temperature, with a polypropylene dielectric and UL94V-0 plastic case. Packaged in a rectangular radial design with 10mm lead spacing and parallel wire leads, tinned for lead-free assembly. Meets IEC 60384-14, UL 60384-14, and CSA E60384-14 standards. Capable of 0.01µF capacitance. RoHS-compatible and halogen-free options available.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01uF Interface Transceiver IC
62-B32911A3103M000
0.01uF Interface Transceiver IC 62-B32911A3103M000
Cap Film Suppression X1 0.01uF 760VDC/330VAC PP 20%( 13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 110°C Bulk Product overview: B32911A3103M000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32911A3103M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 0.01uF 760VDC/330VAC PP 20%( 13 X 4 X 9mm) Radial Plastic Rectangular Can 10mm 110°C Bulk Product overview: B32911A3103M000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32911A3103M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-B32911A3103M000
Product Name 0.01uF Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-8955301RA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Buffers - 1697236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Schmitt trigger buffer
Features RoHS
Package Type SOIC; Soic
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details