10000pF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 10% 760VDC RAD
CAP, 0.01UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES
CAP FILM 10000PF 10% 760VDC RAD
CAP FILM 10000PF 10% 760VDC RAD
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3957-ND | B32911A3103K000 | 82AH6936 | B32911A3103K000 | B32911A3103K000 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 0.01Uf, Class X1, 330V, Rad Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |