CAP FILM 60UF 800VDC RDL 4 LEAD Product overview: B32778Z8606K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 60UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778Z8606K000 can be used for catalog matching and distributor lookup.
60µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 60UF 800VDC RDL 4 LEAD
CAP FILM 60UF 10% 800VDC RADIAL
CAP, 60UF, 800V, FILM, RADIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32778Z8606K000 | 495-B32778Z8606K000-ND | B32778Z8606K000 | B32778Z8606K000 | 39AH0290 |
| Product Name | 60UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 60Uf, 800V, Film, Radial Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 60 microF | 60 microF | 60 microF | 60 microF | |
| WVDC | 800 volts | 800 volts |