CAP FILM 270UF 10% 800VDC 12-DIP Product overview: B32778J8277K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, DIP, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778J8277K000 can be used for catalog matching and distributor lookup.
CAP FILM 270UF 10% 800VDC 12-DIP
CAP FILM 270UF 10% 800VDC 12DIP
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32778J8277K000 | B32778J8277K000 | B32778J8277K000 |
| Product Name | 270UF DIP Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 270 microF | 270 microF | 270 microF |
| WVDC | 800 volts |