360µF Film Capacitor 575V Polypropylene (PP), Metallized 12-DIP
CAP FILM 360UF 10% 575VDC 12-DIP Product overview: B32778J5367K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360UF, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 360UF, DIP, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778J5367K000 can be used for catalog matching and distributor lookup.
CAP FILM 360UF 10% 575VDC 12DIP
CAP FILM 360UF 10% 575VDC 12-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6929-ND | 62-B32778J5367K000 | B32778J5367K000 | B32778J5367K000 |
| Product Name | Film Capacitors | 360UF DIP Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |