56µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Metallized Polypropylene Film Capacitors Automotive AEC-Q200 Product overview: B32778H8566K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778H8566K000 can be used for catalog matching and distributor lookup.
CAP FILM 56UF 10% 700VDC RADIAL
CAP FILM 56UF 10% 700VDC RADIAL
CAP, 56UF, 800V, FILM, RADIAL; Capacitance:56µF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32778H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-76667-ND | 62-B32778H8566K000 | B32778H8566K000 | B32778H8566K000 | 79AC5477 |
| Product Name | Film Capacitors | Automotive Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 56Uf, 800V, Film, Radial; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |