EPCOS AG Film Capacitors B32778H0396K000

Description
39µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
39µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-76674-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76674-ND
Film Capacitors 495-76674-ND
39µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads

39µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - B32778H0396K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32778H0396K000
Film Capacitors B32778H0396K000
CAP FILM 39UF 10% 920VDC RADIAL

CAP FILM 39UF 10% 920VDC RADIAL

Supplier's Site Datasheet
Cap, 39Uf, 1.1Kv, Film, Radial; Capacitance Epcos - 79AC5475 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Uf, 1.1Kv, Film, Radial; Capacitance Epcos
79AC5475
Cap, 39Uf, 1.1Kv, Film, Radial; Capacitance Epcos 79AC5475
CAP, 39UF, 1.1KV, FILM, RADIAL; Capacitance:39µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32778H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 39UF, 1.1KV, FILM, RADIAL; Capacitance:39µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32778H Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32778H0396K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32778H0396K000
Capacitors - Film Capacitors B32778H0396K000
CAP FILM 39UF 10% 920VDC RADIAL

CAP FILM 39UF 10% 920VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76674-ND B32778H0396K000 79AC5475 B32778H0396K000
Product Name Film Capacitors Film Capacitors Cap, 39Uf, 1.1Kv, Film, Radial; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1761-P42BNL820Z5STCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers