TDK U.S.A. Corporation 50uF 900V 0.0056 Ohm Interface Transceiver IC B32778G9506K000

Description
Cap Film 50uF 900V PP 10%( 57.5 X 35 X 50mm) Plastic Rectangular Can 52.5mm 0.0056 Ohm 105°C Bulk Product overview: B32778G9506K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 900V, 0.0056 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50uF, 900V, 0.0056 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G9506K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 50uF 900V PP 10%( 57.5 X 35 X 50mm) Plastic Rectangular Can 52.5mm 0.0056 Ohm 105°C Bulk Product overview: B32778G9506K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 900V, 0.0056 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50uF, 900V, 0.0056 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G9506K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50uF 900V 0.0056 Ohm Interface Transceiver IC
62-B32778G9506K000
50uF 900V 0.0056 Ohm Interface Transceiver IC 62-B32778G9506K000
Cap Film 50uF 900V PP 10%( 57.5 X 35 X 50mm) Plastic Rectangular Can 52.5mm 0.0056 Ohm 105°C Bulk Product overview: B32778G9506K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 900V, 0.0056 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50uF, 900V, 0.0056 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G9506K000 can be used for catalog matching and distributor lookup.

Cap Film 50uF 900V PP 10%( 57.5 X 35 X 50mm) Plastic Rectangular Can 52.5mm 0.0056 Ohm 105°C Bulk Product overview: B32778G9506K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 900V, 0.0056 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50uF, 900V, 0.0056 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G9506K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-B32778G9506K000
Product Name 50uF 900V 0.0056 Ohm Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE5503A-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1913195 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details