EPCOS AG 40uF 1100V 0.0062 Ohm Capacitor B32778G406K

Description
Cap Film 40uF 1100V PP 10%( 57.5 X 35 X 50mm) 52.5mm 0.0062 Ohm 105°C Bulk Product overview: B32778G406K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 1100V, 0.0062 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 1100V, 0.0062 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G406K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 40uF 1100V PP 10%( 57.5 X 35 X 50mm) 52.5mm 0.0062 Ohm 105°C Bulk Product overview: B32778G406K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 1100V, 0.0062 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 1100V, 0.0062 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G406K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40uF 1100V 0.0062 Ohm Capacitor
62-B32778G406K
40uF 1100V 0.0062 Ohm Capacitor 62-B32778G406K
Cap Film 40uF 1100V PP 10%( 57.5 X 35 X 50mm) 52.5mm 0.0062 Ohm 105°C Bulk Product overview: B32778G406K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 1100V, 0.0062 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 1100V, 0.0062 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G406K can be used for catalog matching and distributor lookup.

Cap Film 40uF 1100V PP 10%( 57.5 X 35 X 50mm) 52.5mm 0.0062 Ohm 105°C Bulk Product overview: B32778G406K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 1100V, 0.0062 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 1100V, 0.0062 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G406K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32778G406K - 1022814-B32778G406K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32778G406K
1022814-B32778G406K
Film Capacitors - B32778G406K 1022814-B32778G406K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022814-B32778G406K Packaging: Bulk Termination: Radial Voltage Rating: 1.1 kV Length: 57.5 mm Mounting: SMD (SMT) Capacitance: 40 µF Tolerance: 10 % Dielectric Material: Polypropylene Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): B32778G0406K000; B32776G4406K; B32776G4406K000; C274ACF5400WA0J; C274AC35400AA0J; C274AC35400SA0JB3277 8-G406-K; B32778G 406K; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 35 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532250080 Voltage Rating (DC): 1.1 kV REACH SVHC: Unknown Lead Pitch: 52.5 mm Dielectric: PP Lead Diameter: 1.2 mm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022814-B32778G406K
Packaging: Bulk
Termination: Radial
Voltage Rating: 1.1 kV
Length: 57.5 mm
Mounting: SMD (SMT)
Capacitance: 40 µF
Tolerance: 10 %
Dielectric Material: Polypropylene
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): B32778G0406K000; B32776G4406K; B32776G4406K000; C274ACF5400WA0J; C274AC35400AA0J; C274AC35400SA0JB32778-G406-K; B32778G 406K;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 35 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532250080
Voltage Rating (DC): 1.1 kV
REACH SVHC: Unknown
Lead Pitch: 52.5 mm
Dielectric: PP
Lead Diameter: 1.2 mm

Buy Now
Capacitor Polypropylene Pp Film 40Uf 1100V 10%, Radial; Dielectric Type Epcos - 06R6846 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 40Uf 1100V 10%, Radial; Dielectric Type Epcos
06R6846
Capacitor Polypropylene Pp Film 40Uf 1100V 10%, Radial; Dielectric Type Epcos 06R6846
CAPACITOR POLYPROPYLENE PP FILM 40UF 1100V 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; Height:50mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 40UF 1100V 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; Height:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32778G406K 1022814-B32778G406K 06R6846
Product Name 40uF 1100V 0.0062 Ohm Capacitor Film Capacitors - B32778G406K Capacitor Polypropylene Pp Film 40Uf 1100V 10%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1100 volts 1100 volts
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105M02QB22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details