DC/DC Filter, DC link
25µF Film Capacitor 1300V (1.3kV) Polypropylene (PP), Metallized Radial
Cap Film 25uF 1300V PP 10%( 57.5 X 35 X 50mm) Radial 52.5mm 0.0078 Ohm 105°C Bulk Product overview: B32778G1256K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 1300V, 0.0078 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 1300V, 0.0078 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32778G1256K000 can be used for catalog matching and distributor lookup.
CAP FILM 25UF 10% 1.3KVDC RADIAL
CAP FILM 25UF 1.3KVDC RAD 4 LEAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32778G1256K000 | 495-4835-ND | 62-B32778G1256K000 | B32778G1256K000 | B32778G1256K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 25uF 1300V 0.0078 Ohm Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |