FILM CAP MKP DC FILTERING - 500V Product overview: B32776Z4506K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776Z4506K000 can be used for catalog matching and distributor lookup.
FILM CAP MKP DC FILTERING - 500V
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-B32776Z4506K000 | 495-B32776Z4506K000-ND |
| Product Name | 500V Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 50 microF | |
| WVDC | 500 volts | 500 volts |