The Epcos 20µF, 1kV film capacitor is a radial type capacitor designed for various applications, including frequency converters and power supplies. It features a metallized polypropylene dielectric, which provides good self-healing properties and low losses, making it suitable for high current applications. The capacitor has a maximum operating temperature of 105°C and is RoHS compliant. It is delivered in bulk with standard lead lengths of 6 ±1 mm. The product is characterized by high reliability and a long useful life, making it a viable option for engineers seeking dependable capacitors for their projects.
20µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 20UF 10% 1KVDC RADIAL
CAP FILM 20UF 10% 1KVDC RADIAL
CAP, 20UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32776Z0206K000-ND | B32776Z0206K000 | B32776Z0206K000 | 39AH0285 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 20Uf, 1Kv, Film, Radial Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |