EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776T0505K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32776T0505K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32776T0505K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776T0505K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-4564-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4564-ND
Film Capacitors 495-4564-ND
5µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial

5µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32776T0505K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32776T0505K000
Capacitors - Film Capacitors B32776T0505K000
CAP FILM 5UF 10% 1.1KVDC RADIAL

CAP FILM 5UF 10% 1.1KVDC RADIAL

Supplier's Site
Cap, 5Μf, 1.1 Kv, 10%, Pp; Capacitance Epcos - 03AC8817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Μf, 1.1 Kv, 10%, Pp; Capacitance Epcos
03AC8817
Cap, 5Μf, 1.1 Kv, 10%, Pp; Capacitance Epcos 03AC8817
CAP, 5µF, 1.1 KV, 10%, PP; Capacitance:5µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32776 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 5µF, 1.1 KV, 10%, PP; Capacitance:5µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32776 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32776T0505K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32776T0505K000
Film Capacitors B32776T0505K000
CAP FILM 5UF 10% 1.1KVDC RADIAL

CAP FILM 5UF 10% 1.1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32776T0505K000 495-4564-ND B32776T0505K000 03AC8817 B32776T0505K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitors - Film Capacitors Cap, 5Μf, 1.1 Kv, 10%, Pp; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 5 microF 5 microF 5 microF 5 microF 5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitors - Film Capacitors - 105PHC700K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details