DC/DC Filter, DC link
Win Source Part Number: 1047458-B32776G1106K
Category: Capacitors>Film Capacitors
Series: B3277* - MKP DC-Link
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1300V (1.3kV)
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 110
Capacitance: 10 µF
Tolerance: ±10%
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 6.5 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.654" L x 1.102" W (42.00mm x 28.00mm)
Alternative Parts (Cross-Reference): EZP-E1B106MTA; EZP-E1D106MTA; FB37M6P0106KC; FE37M6P0106KB; B32776E1106K; EZP-E50106LTA;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32776G1106K,B32776G
10µF Film Capacitor 1300V (1.3kV) Polypropylene (PP), Metallized Radial
CAP FILM 10UF 10% 1.3KVDC RADIAL
CAP FILM 10UF 1.3KVDC RAD 4 LEAD
CAP FILM 10UF 10% 1.3KVDC RADIAL
CAP, 10µF, 1.3 KV, 10%, PP; Capacitance:10µF; Voltage Rating:1.3kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32776 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
| TDK Corporation | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32776G1106K000 | 1047458-B32776G1106K000 | B32776G1106K000-ND | B32776G1106K000 | B32776G1106K000 | B32776G1106K000 | 43AC8654 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 10Μf, 1.3 Kv, 10%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; Radial Leaded | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |