EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776E8306K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32776E8306K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32776E8306K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32776E8306K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Capacitors - Film Capacitors - 959243-B32776E8306K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
959243-B32776E8306K000
Capacitors - Film Capacitors 959243-B32776E8306K000
Win Source Part Number: 959243-B32776E8306K0 00 Category: Capacitors>Film Capacitors Series: B3277* - MKP DC-Link Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 800V Applications: DC Link, DC Filtering Height - Seated (Max): 1.772" (45.00mm) Standard Package: 100 Capacitance: 30 µF Tolerance: ±10% Lead Spacing: 1.476" (37.50mm) ESR (Equivalent Series Resistance): 5 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm) Alternative Parts (Cross-Reference): FB37M6A0306KC; B32776G8306K000; EZP-E80306MTA; B32776G8306K; EZP-E50306MTA; MKP1848 630 094Y5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32776E8306K-ND,495- 75764,B32776E8306K

Win Source Part Number: 959243-B32776E8306K000
Category: Capacitors>Film Capacitors
Series: B3277* - MKP DC-Link
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 800V
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 100
Capacitance: 30 µF
Tolerance: ±10%
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 5 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm)
Alternative Parts (Cross-Reference): FB37M6A0306KC; B32776G8306K000; EZP-E80306MTA; B32776G8306K; EZP-E50306MTA; MKP1848 630 094Y5;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32776E8306K-ND,495-75764,B32776E8306K

Buy Now Datasheet
Film Capacitors - 495-75764-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75764-ND
Film Capacitors 495-75764-ND
30µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

30µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
30uF 800V 0.0055 Ohm Capacitor
62-B32776E8306K000
30uF 800V 0.0055 Ohm Capacitor 62-B32776E8306K000
Cap Film 30uF 800V PP 10%( 42 X 30 X 45mm) Radial 37.5mm 0.0055 Ohm 105°C Bulk Product overview: B32776E8306K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 800V, 0.0055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 800V, 0.0055 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776E8306K000 can be used for catalog matching and distributor lookup.

Cap Film 30uF 800V PP 10%( 42 X 30 X 45mm) Radial 37.5mm 0.0055 Ohm 105°C Bulk Product overview: B32776E8306K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 800V, 0.0055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 800V, 0.0055 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32776E8306K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32776E8306K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32776E8306K000
Capacitors - Film Capacitors B32776E8306K000
CAP FILM 30UF 10% 800VDC RADIAL

CAP FILM 30UF 10% 800VDC RADIAL

Supplier's Site
Film Capacitors - B32776E8306K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32776E8306K000
Film Capacitors B32776E8306K000
CAP FILM 30UF 10% 800VDC RADIAL

CAP FILM 30UF 10% 800VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32776E8306K000 959243-B32776E8306K000 495-75764-ND 62-B32776E8306K000 B32776E8306K000 B32776E8306K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Capacitors - Film Capacitors Film Capacitors 30uF 800V 0.0055 Ohm Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 30 microF 30 microF 30 microF 30 microF 30 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Capacitors - 1908567P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details