EPCOS AG Connectors,Interconnects B32774X1155K000

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 27mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 27mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 27mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 27mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Film Capacitors - 495-B32774X1155K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32774X1155K000-ND
Film Capacitors 495-B32774X1155K000-ND
1.5µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32774X1155K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32774X1155K000
Film Capacitors B32774X1155K000
CAP FILM 1.5UF 10% 1.2KVDC RAD

CAP FILM 1.5UF 10% 1.2KVDC RAD

Supplier's Site Datasheet
Cap, 1.5Uf, 1.2Kv, Film, Radial Rohs Compliant Epcos - 39AH0279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 1.2Kv, Film, Radial Rohs Compliant Epcos
39AH0279
Cap, 1.5Uf, 1.2Kv, Film, Radial Rohs Compliant Epcos 39AH0279
CAP, 1.5UF, 1.2KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 1.5UF, 1.2KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32774X1155K000-ND B32774X1155K000 39AH0279
Product Name Connectors,Interconnects Film Capacitors Film Capacitors Cap, 1.5Uf, 1.2Kv, Film, Radial Rohs Compliant Epcos
Capacitance Range 0.2200 microF 1.5 microF 1.5 microF
Capacitance Tolerance 20 (+/- %) 10 (+/- %)
WVDC 125 volts 1200 volts
Packing Method Bulk; Bulk Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers