DC/DC Filter, DC link
Cap Film 5uF 800V PP 10%( 31.5 X 14 X 24.5mm) Radial 27.5mm 0.0153 Ohm 105°C Bulk Product overview: B32774D8505K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 800V, 0.0153 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 800V, 0.0153 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D8505K000 can be used for catalog matching and distributor lookup.
5µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
CAPACITOR, FILM, PP, 5UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 5UF 10% 800VDC RADIAL
CAP FILM 5UF 10% 800VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32774D8505K000 | 62-B32774D8505K000 | 495-4834-ND | 63R8446 | B32774D8505K000 | B32774D8505K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 5uF 800V 0.0153 Ohm Capacitor | Film Capacitors | Capacitor, Film, Pp, 5Uf, 800V, Rad; Dielectric Type Epcos | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |