EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32774D8305J000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32774D8305J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32774D8305J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32774D8305J000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Singapore, Singapore
3uF 800V 0.0248 Ohm Capacitor
62-B32774D8305J000
3uF 800V 0.0248 Ohm Capacitor 62-B32774D8305J000
Cap Film 3uF 800V PP 5%( 31.5 X 11 X 21mm) Radial 27.5mm 0.0248 Ohm 105°C Bulk Product overview: B32774D8305J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uF, 800V, 0.0248 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3uF, 800V, 0.0248 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D8305J000 can be used for catalog matching and distributor lookup.

Cap Film 3uF 800V PP 5%( 31.5 X 11 X 21mm) Radial 27.5mm 0.0248 Ohm 105°C Bulk Product overview: B32774D8305J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uF, 800V, 0.0248 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3uF, 800V, 0.0248 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D8305J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32774D8305J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32774D8305J000-ND
Film Capacitors B32774D8305J000-ND
3µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

3µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32774D8305J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32774D8305J000
Capacitors - Film Capacitors B32774D8305J000
CAP FILM 3UF 5% 800VDC RADIAL

CAP FILM 3UF 5% 800VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32774D8305J000 62-B32774D8305J000 B32774D8305J000-ND B32774D8305J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 3uF 800V 0.0248 Ohm Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF 3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details