DC/DC Filter, DC link
3µF Film Capacitor 1300V (1.3kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 985906-B32774D1305K0
Category: Capacitors>Film Capacitors
Series: B3277* - MKP DC-Link
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1300V (1.3kV)
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.083" (27.50mm)
Standard Package: 357
Capacitance: 3 µF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 16 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.240" L x 0.709" W (31.50mm x 18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32774D1305K,B32774D
Cap Film 3uF 1300V PP 10%( 31.5 X 18 X 27.5mm) Radial 27.5mm 0.016 Ohm 105°C Bulk Product overview: B32774D1305K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uF, 1300V, 0.016 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3uF, 1300V, 0.016 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D1305K000 can be used for catalog matching and distributor lookup.
CAP, FILM, PP, 3UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
CAP FILM 3UF 10% 1.3KVDC RADIAL
CAP FILM 3UF 10% 1.3KVDC RADIAL
| TDK Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32774D1305K000 | B32774D1305K000-ND | 985906-B32774D1305K000 | 62-B32774D1305K000 | 42Y0109 | B32774D1305K000 | B32774D1305K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors | 3uF 1300V 0.016 Ohm Capacitor | Cap, Film, Pp, 3Uf, 1.1Kv, Rad; Dielectric Type Epcos | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |