EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32774D1155K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32774D1155K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32774D1155K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32774D1155K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-4775-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4775-ND
Film Capacitors 495-4775-ND
1.5µF Film Capacitor 1300V (1.3kV) Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 1300V (1.3kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Film, Pp, 1.5Uf, 1.1Kv, Rad; Dielectric Type Epcos - 42Y0108 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 1.5Uf, 1.1Kv, Rad; Dielectric Type Epcos
42Y0108
Cap, Film, Pp, 1.5Uf, 1.1Kv, Rad; Dielectric Type Epcos 42Y0108
CAP, FILM, PP, 1.5UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 1.5UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32774D1155K000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32774D1155K000
Film Capacitors B32774D1155K000
CAP FILM 1.5UF 10% 1.3KVDC RAD

CAP FILM 1.5UF 10% 1.3KVDC RAD

Supplier's Site Datasheet
Film Capacitors - B32774D1155K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32774D1155K000
Film Capacitors B32774D1155K000
CAP FILM 1.5UF 10% 1.3KVDC RAD

CAP FILM 1.5UF 10% 1.3KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32774D1155K000 495-4775-ND 42Y0108 B32774D1155K000 B32774D1155K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Cap, Film, Pp, 1.5Uf, 1.1Kv, Rad; Dielectric Type Epcos Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers