TDK U.S.A. Corporation 7uF 1100V 0.0081 Ohm Interface Transceiver IC B32774D0705K000

Description
Cap Film 7uF 1100V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.0081 Ohm 105°C Bulk Product overview: B32774D0705K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7uF, 1100V, 0.0081 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 7uF, 1100V, 0.0081 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D0705K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 7uF 1100V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.0081 Ohm 105°C Bulk Product overview: B32774D0705K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7uF, 1100V, 0.0081 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 7uF, 1100V, 0.0081 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D0705K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7uF 1100V 0.0081 Ohm Interface Transceiver IC
62-B32774D0705K000
7uF 1100V 0.0081 Ohm Interface Transceiver IC 62-B32774D0705K000
Cap Film 7uF 1100V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.0081 Ohm 105°C Bulk Product overview: B32774D0705K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7uF, 1100V, 0.0081 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 7uF, 1100V, 0.0081 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D0705K000 can be used for catalog matching and distributor lookup.

Cap Film 7uF 1100V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.0081 Ohm 105°C Bulk Product overview: B32774D0705K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7uF, 1100V, 0.0081 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 7uF, 1100V, 0.0081 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32774D0705K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-B32774D0705K000
Product Name 7uF 1100V 0.0081 Ohm Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3216-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1899499 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details