22µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 22UF 10% 500VDC RADIAL Product overview: B32758G2226K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32758G2226K000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 495-B32758G2226K000-ND | 62-B32758G2226K000 |
| Product Name | Film Capacitors | 22UF Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Applications | Automotive | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |