EPCOS AG Film Capacitors B32758G2206J000

Description
20µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
20µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32758G2206J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32758G2206J000-ND
Film Capacitors 495-B32758G2206J000-ND
20µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial - 4 Leads

20µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Singapore, Singapore
20UF Capacitor
62-B32758G2206J000
20UF Capacitor 62-B32758G2206J000
CAP FILM 20UF 5% 500VDC RADIAL Product overview: B32758G2206J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32758G2206J000 can be used for catalog matching and distributor lookup.

CAP FILM 20UF 5% 500VDC RADIAL Product overview: B32758G2206J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32758G2206J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 495-B32758G2206J000-ND 62-B32758G2206J000
Product Name Film Capacitors 20UF Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details