EPCOS AG Film Capacitors B32756G4905K000

Description
9µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
9µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77290-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77290-ND
Film Capacitors 495-77290-ND
9µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial - 4 Leads

9µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Singapore, Singapore
9UF Capacitor
62-B32756G4905K000
9UF Capacitor 62-B32756G4905K000
CAP FILM 9UF 10% 800VDC RADIAL Product overview: B32756G4905K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32756G4905K000 can be used for catalog matching and distributor lookup.

CAP FILM 9UF 10% 800VDC RADIAL Product overview: B32756G4905K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32756G4905K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32756G4905K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32756G4905K000
Capacitors - Film Capacitors B32756G4905K000
CAP FILM 9UF 10% 800VDC RADIAL

CAP FILM 9UF 10% 800VDC RADIAL

Supplier's Site
Film Capacitors - B32756G4905K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32756G4905K000
Film Capacitors B32756G4905K000
CAP FILM 9UF 10% 800VDC RADIAL

CAP FILM 9UF 10% 800VDC RADIAL

Supplier's Site Datasheet
Cap, 9Uf, 400Vac, Film, Radial Box; Capacitance Epcos - 79AC5463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 9Uf, 400Vac, Film, Radial Box; Capacitance Epcos
79AC5463
Cap, 9Uf, 400Vac, Film, Radial Box; Capacitance Epcos 79AC5463
CAP, 9UF, 400VAC, FILM, RADIAL BOX; Capacitance:9µF; Voltage Rating:400VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32756 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 9UF, 400VAC, FILM, RADIAL BOX; Capacitance:9µF; Voltage Rating:400VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32756 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-77290-ND 62-B32756G4905K000 B32756G4905K000 B32756G4905K000 79AC5463
Product Name Film Capacitors 9UF Capacitor Capacitors - Film Capacitors Film Capacitors Cap, 9Uf, 400Vac, Film, Radial Box; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 107DCB450K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details