5µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 5UF 10% 800VDC RADIAL Product overview: B32756G4505K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32756G4505K000 can be used for catalog matching and distributor lookup.
Film Capacitors 800VDC 5uF 10% MKP L/S=37.5mm
CAP FILM 5UF 10% 800VDC RADIAL
CAP FILM 5UF 10% 800VDC RADIAL
CAP, 5UF, 400VAC, FILM, RADIAL BOX; Capacitance:5µF; Voltage Rating:400VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32756 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-77289-ND | 62-B32756G4505K000 | B32756G4505K000 | B32756G4505K000 | B32756G4505K000 | 79AC5462 |
| Product Name | Film Capacitors | 5UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 5Uf, 400Vac, Film, Radial Box; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |