CAP FILM 22UF 5% 500VDC RADIAL Product overview: B32756G2226J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32756G2226J000 can be used for catalog matching and distributor lookup.
CAP FILM 22UF 5% 500VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-B32756G2226J000 | B32756G2226J000 |
| Product Name | 22UF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 22 microF | 22 microF |
| WVDC | 500 volts |