EPCOS AG 12UF Capacitor B32756G2126J000

Description
CAP FILM 12UF 5% 500VDC RADIAL Product overview: B32756G2126J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32756G2126J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 12UF 5% 500VDC RADIAL Product overview: B32756G2126J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32756G2126J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12UF Capacitor
62-B32756G2126J000
12UF Capacitor 62-B32756G2126J000
CAP FILM 12UF 5% 500VDC RADIAL Product overview: B32756G2126J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32756G2126J000 can be used for catalog matching and distributor lookup.

CAP FILM 12UF 5% 500VDC RADIAL Product overview: B32756G2126J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32756G2126J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Cap Mkp Ac Filtering 12.0Μf 5% 250Vac 500Vdc Ls 37.5Mm Ul810 / Bulk Epcos - 65AH4275 - Newark, An Avnet Company
Chicago, IL, United States
Film Cap Mkp Ac Filtering 12.0Μf 5% 250Vac 500Vdc Ls 37.5Mm Ul810 / Bulk Epcos
65AH4275
Film Cap Mkp Ac Filtering 12.0Μf 5% 250Vac 500Vdc Ls 37.5Mm Ul810 / Bulk Epcos 65AH4275
FILM CAP MKP AC FILTERING 12.0µF 5% 250VAC 500VDC LS 37.5MM UL810 / BULK

FILM CAP MKP AC FILTERING 12.0µF 5% 250VAC 500VDC LS 37.5MM UL810 / BULK

Supplier's Site
Capacitors - Film Capacitors - B32756G2126J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32756G2126J000
Capacitors - Film Capacitors B32756G2126J000
CAP FILM 12UF 5% 500VDC RADIAL

CAP FILM 12UF 5% 500VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32756G2126J000 65AH4275 B32756G2126J000
Product Name 12UF Capacitor Film Cap Mkp Ac Filtering 12.0Μf 5% 250Vac 500Vdc Ls 37.5Mm Ul810 / Bulk Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 12 microF 12 microF
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1572-1023-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details