EPCOS AG Film Capacitors B32754C4305K000

Description
3µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77287-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77287-ND
Film Capacitors 495-77287-ND
3µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial

3µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive Capacitor
62-B32754C4305K000
Automotive Capacitor 62-B32754C4305K000
Metallized Polypropylene Film Capacitors (MKP) Automotive AEC-Q200 Product overview: B32754C4305K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32754C4305K000 can be used for catalog matching and distributor lookup.

Metallized Polypropylene Film Capacitors (MKP) Automotive AEC-Q200 Product overview: B32754C4305K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32754C4305K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 3Uf, 400Vac, Film, Radial Box; Capacitance Epcos - 79AC5460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Uf, 400Vac, Film, Radial Box; Capacitance Epcos
79AC5460
Cap, 3Uf, 400Vac, Film, Radial Box; Capacitance Epcos 79AC5460
CAP, 3UF, 400VAC, FILM, RADIAL BOX; Capacitance:3µF; Voltage Rating:400VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32754 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 3UF, 400VAC, FILM, RADIAL BOX; Capacitance:3µF; Voltage Rating:400VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32754 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32754C4305K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32754C4305K000
Film Capacitors B32754C4305K000
CAP FILM 3UF 10% 800VDC RADIAL

CAP FILM 3UF 10% 800VDC RADIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Film Capacitors
B32754C4305K000
Film Capacitors B32754C4305K000
Film Capacitors 800VDC 3uF 10% MKP L/S=27.5mm

Film Capacitors 800VDC 3uF 10% MKP L/S=27.5mm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-77287-ND 62-B32754C4305K000 79AC5460 B32754C4305K000 B32754C4305K000
Product Name Film Capacitors Automotive Capacitor Cap, 3Uf, 400Vac, Film, Radial Box; Capacitance Epcos Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF300J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details