1.0UF 5% 1200V MKP WOUND BOXE
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B32724A1105J000-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Automotive |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |
| Electrostatic Capacitors | Polypropylene |