TDK U.S.A. Corporation Automotive 10uF 900V 0.0045 Ohm Interface Transceiver IC B32714H9106K000

Description
Cap Film 10uF 900V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.0045 Ohm 105°C Automotive AEC-Q200 Bulk Product overview: B32714H9106K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 900V, 0.0045 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 10uF, 900V, 0.0045 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32714H9106K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 10uF 900V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.0045 Ohm 105°C Automotive AEC-Q200 Bulk Product overview: B32714H9106K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 900V, 0.0045 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 10uF, 900V, 0.0045 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32714H9106K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uF 900V 0.0045 Ohm Interface Transceiver IC - 62-B32714H9106K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uF 900V 0.0045 Ohm Interface Transceiver IC
62-B32714H9106K000
Automotive 10uF 900V 0.0045 Ohm Interface Transceiver IC 62-B32714H9106K000
Cap Film 10uF 900V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.0045 Ohm 105°C Automotive AEC-Q200 Bulk Product overview: B32714H9106K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 900V, 0.0045 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 10uF, 900V, 0.0045 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32714H9106K000 can be used for catalog matching and distributor lookup.

Cap Film 10uF 900V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.0045 Ohm 105°C Automotive AEC-Q200 Bulk Product overview: B32714H9106K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 900V, 0.0045 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 10uF, 900V, 0.0045 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32714H9106K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-B32714H9106K000
Product Name Automotive 10uF 900V 0.0045 Ohm Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - ADM8515X-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers