Very high pulse, Resonant circuit, Snubber
Cap Film 0.22uF 1250V PP 10%( 42 X 18 X 32.5mm) Radial Wound 37.5mm 110°C Bulk Product overview: B32686A7224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32686A7224K000 can be used for catalog matching and distributor lookup.
0.22µF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 10% 1.25KVDC RAD
CAPACITOR, RADIAL BOX, POLYPROPYLENE FILM, .22UF, 1250VDC, 450VAC, 10%, 42X18X32.5MM, 37.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.22UF 10% 1.25KVDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32686A7224K000 | 62-B32686A7224K000 | 495-7289-ND | B32686A7224K000 | 219804437 | B32686A7224K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.22uF 1250V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |