EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32686A1104K000

Description
Very high pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
Very high pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32686A1104K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32686A1104K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32686A1104K000
Very high pulse, Resonant circuit, Snubber

Very high pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
0.1uF 1600V Capacitor - 62-B32686A1104K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1uF 1600V Capacitor
62-B32686A1104K000
0.1uF 1600V Capacitor 62-B32686A1104K000
Cap Film 0.1uF 1600V PP 10%( 42 X 18 X 32.5mm) Radial Wound 37.5mm 110°C Bulk Product overview: B32686A1104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32686A1104K000 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 1600V PP 10%( 42 X 18 X 32.5mm) Radial Wound 37.5mm 110°C Bulk Product overview: B32686A1104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32686A1104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-7280-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7280-ND
Film Capacitors 495-7280-ND
0.1µF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32686A1104K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32686A1104K000
Film Capacitors B32686A1104K000
CAP FILM 0.1UF 10% 1.6KVDC RAD

CAP FILM 0.1UF 10% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32686A1104K000
CAP FILM 0.1UF 10% 1.6KVDC RAD

CAP FILM 0.1UF 10% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32686A1104K000 62-B32686A1104K000 495-7280-ND B32686A1104K000 B32686A1104K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.1uF 1600V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1711173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details