Cap Film 0.0068uF 2500V PP 5%( 26.5 X 12 X 22mm) Radial Wound 22.5mm 100°C Bulk Product overview: B32683A3682J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uF, 2500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0068uF, 2500V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32683A3682J000 can be used for catalog matching and distributor lookup.
6800pF Film Capacitor 750V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 6800PF 5% 2.5KVDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32683A3682J000 | 495-B32683A3682J000-ND | B32683A3682J000 |
| Product Name | 0.0068uF 2500V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| Packing Method | Bulk | Bulk | Bulk; Bulk |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |