4700pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Cap Film 0.0047uF 1250V PP 10%( 18 X 7 X 12.5mm) Radial Wound 15mm 110°C Bulk Product overview: B32682A7472K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32682A7472K000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1164192-B32682A7472K
Category: Capacitors>Film Capacitors
Series: B3268* - MFP Very High Pulse
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 450V
Voltage Rating - DC: 1250V (1.25kV)
Applications: High Pulse, DV/DT
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 1,000
Capacitance: 4700 pF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.709" L x 0.276" W (18.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32682A7472K,495-732
CAP FILM 4700PF 10% 1.25KVDC RAD
CAP FILM 4700PF 10% 1.25KVDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-7322-ND | 62-B32682A7472K000 | 1164192-B32682A7472K000 | B32682A7472K000 | B32682A7472K000 |
| Product Name | Film Capacitors | 0.0047uF 1250V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |