EPCOS AG 0.022UF Capacitor B32682A6223J000

Description
CAP FILM 0.022UF 5% 630VDC RAD Product overview: B32682A6223J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32682A6223J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.022UF 5% 630VDC RAD Product overview: B32682A6223J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32682A6223J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF Capacitor
62-B32682A6223J000
0.022UF Capacitor 62-B32682A6223J000
CAP FILM 0.022UF 5% 630VDC RAD Product overview: B32682A6223J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32682A6223J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.022UF 5% 630VDC RAD Product overview: B32682A6223J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32682A6223J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-7311-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7311-ND
Film Capacitors 495-7311-ND
0.022µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32682A6223J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32682A6223J000
Film Capacitors B32682A6223J000
CAP FILM 0.022UF 5% 630VDC RAD

CAP FILM 0.022UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitor, 0.022Uf, 300Vac, 630Vdc Rohs Compliant Epcos - 28AK7732 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.022Uf, 300Vac, 630Vdc Rohs Compliant Epcos
28AK7732
Capacitor, 0.022Uf, 300Vac, 630Vdc Rohs Compliant Epcos 28AK7732
CAPACITOR, 0.022UF, 300VAC, 630VDC ROHS COMPLIANT: YES

CAPACITOR, 0.022UF, 300VAC, 630VDC ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32682A6223J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32682A6223J000
Capacitors - Film Capacitors B32682A6223J000
CAP FILM 0.022UF 5% 630VDC RAD

CAP FILM 0.022UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32682A6223J000 495-7311-ND B32682A6223J000 28AK7732 B32682A6223J000
Product Name 0.022UF Capacitor Film Capacitors Film Capacitors Capacitor, 0.022Uf, 300Vac, 630Vdc Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers