EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32678G8156K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32678G8156K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32678G8156K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32678G8156K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-3034-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3034-ND
Film Capacitors 495-3034-ND
15µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

15µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32678G8156K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32678G8156K000
Film Capacitors B32678G8156K000
CAP FILM 15UF 10% 875VDC RADIAL

CAP FILM 15UF 10% 875VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32678G8156K000
CAP FILM 15UF 10% 875VDC RADIAL

CAP FILM 15UF 10% 875VDC RADIAL

Supplier's Site
Cap, 15Μf, 875V, 10%, Pp; Capacitance Epcos - 03AC8815 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 875V, 10%, Pp; Capacitance Epcos
03AC8815
Cap, 15Μf, 875V, 10%, Pp; Capacitance Epcos 03AC8815
CAP, 15µF, 875V, 10%, PP; Capacitance:15µF; Voltage Rating:875V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32678 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 15µF, 875V, 10%, PP; Capacitance:15µF; Voltage Rating:875V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32678 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32678G8156K000 495-3034-ND B32678G8156K000 B32678G8156K000 03AC8815
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 15Μf, 875V, 10%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Paper Film Capacitors - 105RSB252K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details