EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32678G6256K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32678G6256K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32678G6256K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32678G6256K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-3020-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3020-ND
Film Capacitors 495-3020-ND
25µF Film Capacitor 630V Polypropylene (PP), Metallized Radial

25µF Film Capacitor 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32678G6256K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32678G6256K000
Film Capacitors B32678G6256K000
CAP FILM 25UF 10% 630VDC RADIAL

CAP FILM 25UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Film Cap Mkp Dc Link 25.0Μf 10% 630Vdc Ls 52.5Mm / Bulk Epcos - 07P7383 - Newark, An Avnet Company
Chicago, IL, United States
Film Cap Mkp Dc Link 25.0Μf 10% 630Vdc Ls 52.5Mm / Bulk Epcos
07P7383
Film Cap Mkp Dc Link 25.0Μf 10% 630Vdc Ls 52.5Mm / Bulk Epcos 07P7383
FILM CAP MKP DC LINK 25.0µF 10% 630Vdc LS 52.5mm / BULK

FILM CAP MKP DC LINK 25.0µF 10% 630Vdc LS 52.5mm / BULK

Supplier's Site Datasheet
Cap, 25Μf, 630V, 10%, Pp; Capacitance Epcos - 03AC8814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 25Μf, 630V, 10%, Pp; Capacitance Epcos
03AC8814
Cap, 25Μf, 630V, 10%, Pp; Capacitance Epcos 03AC8814
CAP, 25µF, 630V, 10%, PP; Capacitance:25µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32678 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 25µF, 630V, 10%, PP; Capacitance:25µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32678 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors B32678G6256K000
CAP FILM 25UF 10% 630VDC RADIAL

CAP FILM 25UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32678G6256K000 495-3020-ND B32678G6256K000 07P7383 03AC8814 B32678G6256K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors Film Cap Mkp Dc Link 25.0Μf 10% 630Vdc Ls 52.5Mm / Bulk Epcos Cap, 25Μf, 630V, 10%, Pp; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 25 microF 25 microF 25 microF 25 microF 25 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-20-30X30X9-G-R08-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers