EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32678G4406K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32678G4406K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32678G4406K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32678G4406K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-B32678G4406K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32678G4406K000-ND
Film Capacitors 495-B32678G4406K000-ND
40µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads

40µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, 40Μf, 450V, 10%, Pp; Capacitance Epcos - 03AC8812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 40Μf, 450V, 10%, Pp; Capacitance Epcos
03AC8812
Cap, 40Μf, 450V, 10%, Pp; Capacitance Epcos 03AC8812
CAP, 40µF, 450V, 10%, PP; Capacitance:40µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32678 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 40µF, 450V, 10%, PP; Capacitance:40µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32678 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32678G4406K000
CAP FILM 40UF 10% 450VDC RADIAL

CAP FILM 40UF 10% 450VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32678G4406K000 495-B32678G4406K000-ND 03AC8812 B32678G4406K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Cap, 40Μf, 450V, 10%, Pp; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 40 microF 40 microF 40 microF 40 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 2002-103MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers