DC/DC Filter, DC link
1.5µF Film Capacitor 875V Polypropylene (PP), Metallized Radial
CAP FILM 1.5UF 10% 875VDC RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B32676T8155K000 | 495-4565-ND | B32676T8155K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |