DC/DC Filter, DC link
6.8µF Film Capacitor 630V Polypropylene (PP), Metallized Radial
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B32676G6685K000 | 495-3012-ND |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene |
| Capacitance Range | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |