The B32676G is a metallized polypropylene film capacitor for DC link applications in industrial and automotive power systems, featuring a 2-pin configuration with 37.5 mm lead spacing, 1.2 mm lead diameter, and a UL 94 V-0 rated plastic case. It supports a maximum operating temperature of 105 °C, complies with AEC-Q200D, and is rated for capacitance values up to 270 μF with low losses and high current capability. The device is designed for high reliability and long useful life in applications such as frequency converters and solar inverters.
Cap Film 5.6uF 750V PP 10% (42 X 20 X 39.5mm) Radial Plastic Rectangular Can 37.5mm 0.0082 Ohm 105°C Automotive AEC-Q200 Bulk Product overview: B32676G1565K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uF, 750V, 0.0082 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.6uF, 750V, 0.0082 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676G1565K000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 62-B32676G1565K000 |
| Product Name | Automotive 5.6uF 750V 0.0082 Ohm Interface Transceiver IC |
| Device Type | Transceiver |