DC/DC Filter, DC link
Film Capacitors 10uF 750volts 10% 4 Pin 37.5mmL/S Product overview: B32676G1106K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676G1106K000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1330490-B32676G1106K
Category: Capacitors>Film Capacitors
Packaging: Bulk
Features: Long Life
Termination: PC Pins
Voltage Rating - DC: 750V
Size / Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 100
Mounting: Through Hole
Capacitance: 10 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: B32676G1106K,495-302
RoHS Status: ROHS3 Compliant
CAP, 10µF, 750V, 10%, PP; Capacitance:10µF; Voltage Rating:750V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32676 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
CAP FILM 10UF 10% 750VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32676G1106K000 | 62-B32676G1106K000 | 1330490-B32676G1106K000 | 14AC3424 | B32676G1106K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 10uF Capacitor | Capacitors - Film Capacitors | Cap, 10Μf, 750V, 10%, Pp; Capacitance Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |