EPCOS AG CAPACITOR, FILM, 10UF 10% 750VDC (VOP 900VDC, VRMS 350VAC, VP 1125VDC) B32676G1106K

Description
Typical Applications DC Link Capacitor for Driver, UPS, Welding Devices, Industrial Power Amplifier Construction Dielectric: Polypropylene (MKP) Film Plastic Case (UL 94 V-0) Epoxy Resin Sealing Wound Technology Features Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Lead Executions Marking Manufacturer's Logo, Rated Capacitance, Tolerance, Rated DC Voltage, Type Number
Description
Typical Applications DC Link Capacitor for Driver, UPS, Welding Devices, Industrial Power Amplifier Construction Dielectric: Polypropylene (MKP) Film Plastic Case (UL 94 V-0) Epoxy Resin Sealing Wound Technology Features Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Lead Executions Marking Manufacturer's Logo, Rated Capacitance, Tolerance, Rated DC Voltage, Type Number

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, FILM, 10UF 10% 750VDC (VOP 900VDC, VRMS 350VAC, VP 1125VDC) - 70102498 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, FILM, 10UF 10% 750VDC (VOP 900VDC, VRMS 350VAC, VP 1125VDC)
70102498
CAPACITOR, FILM, 10UF 10% 750VDC (VOP 900VDC, VRMS 350VAC, VP 1125VDC) 70102498
Typical Applications DC Link Capacitor for Driver, UPS, Welding Devices, Industrial Power Amplifier Construction Dielectric: Polypropylene (MKP) Film Plastic Case (UL 94 V-0) Epoxy Resin Sealing Wound Technology Features Lead Free Terminals Parallel Wire Leads, Lead-Free Tinned Lead Executions Marking Manufacturer's Logo, Rated Capacitance, Tolerance, Rated DC Voltage, Type Number

Typical Applications

  • DC Link Capacitor for Driver, UPS, Welding Devices, Industrial Power Amplifier
    Construction
  • Dielectric: Polypropylene (MKP) Film
  • Plastic Case (UL 94 V-0)
  • Epoxy Resin Sealing
  • Wound Technology
    Features
  • Lead Free
    Terminals
  • Parallel Wire Leads, Lead-Free Tinned
  • Lead Executions
    Marking
  • Manufacturer's Logo, Rated Capacitance, Tolerance, Rated DC Voltage, Type Number
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70102498
Product Name CAPACITOR, FILM, 10UF 10% 750VDC (VOP 900VDC, VRMS 350VAC, VP 1125VDC)
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers