The B32674 to B32678 series consists of metallized polypropylene film capacitors designed for DC link applications in frequency converters, industrial power supplies, and solar inverters. These capacitors feature a maximum operating temperature of 105 °C, a climatic category of 40/105/56, and are AEC-Q200D compliant. They are housed in a UL 94 V-0 plastic case with epoxy resin sealing, and offer capacitance values up to 270 μF. The B32676T variant, which includes the part B32676E8225J, has a 2-pin configuration with a lead spacing of 37.5 mm and a lead diameter of 1.0 mm. Terminals are lead-free tinned parallel wire leads with standard lengths of 6 ±1 mm.
CAP FILM 2.2UF 5% 875VDC RADIAL Product overview: B32676E8225J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E8225J can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62-B32676E8225J |
| Product Name | 2.2UF Capacitor |
| Configuration / Form Factor | Leaded Capacitor |