EPCOS AG Film Capacitors B32676E6335K000

Description
3.3µF Film Capacitor 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3.3µF Film Capacitor 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-2969-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2969-ND
Film Capacitors 495-2969-ND
3.3µF Film Capacitor 630V Polypropylene (PP), Metallized Radial

3.3µF Film Capacitor 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Automotive 3.3uF 630V 0.0093 Ohm Capacitor - 62-B32676E6335K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uF 630V 0.0093 Ohm Capacitor
62-B32676E6335K000
Automotive 3.3uF 630V 0.0093 Ohm Capacitor 62-B32676E6335K000
Cap Film 3.3uF 630V PP 10%( 42 X 16 X 28.5mm) Radial 37.5mm 0.0093 Ohm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E6335K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 630V, 0.0093 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 630V, 0.0093 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E6335K000 can be used for catalog matching and distributor lookup.

Cap Film 3.3uF 630V PP 10%( 42 X 16 X 28.5mm) Radial 37.5mm 0.0093 Ohm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E6335K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 630V, 0.0093 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 630V, 0.0093 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E6335K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32676E6335K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32676E6335K000
Capacitors - Film Capacitors B32676E6335K000
CAP FILM 3.3UF 10% 630VDC RADIAL

CAP FILM 3.3UF 10% 630VDC RADIAL

Supplier's Site
Film Capacitors - B32676E6335K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32676E6335K000
Film Capacitors B32676E6335K000
CAP FILM 3.3UF 10% 630VDC RADIAL

CAP FILM 3.3UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-2969-ND 62-B32676E6335K000 B32676E6335K000 B32676E6335K000
Product Name Film Capacitors Automotive 3.3uF 630V 0.0093 Ohm Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details